Illinois Capacitor RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 687KXM050M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors
687KXM050M
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 687KXM050M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 680Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor - 69K8268 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 680Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor
69K8268
Aluminum Electrolytic Capacitor 680Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor 69K8268
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 50V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 50V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Capacitor, Al Electrolytic;680uF;50VDC;+/-20%;Radial;12.5mmDia.;31.5mmL;2860 mA
70111860
Capacitor, Al Electrolytic;680uF;50VDC;+/-20%;Radial;12.5mmDia.;31.5mmL;2860 mA 70111860
Low Impedance Radial Lead Aluminum Electrolytic Capacitors High ripple current High frequency Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High Frequency Long Life High Ripple Current Low Impedance

Low Impedance Radial Lead Aluminum Electrolytic Capacitors

  • High ripple current
  • High frequency
  • Temperature Range: –40°C to +105°C
  • Working Voltage: 10 to 50 VDC
  • Load Life: 2000 to 5000 Hours
  • High Frequency
  • Long Life
  • High Ripple Current
  • Low Impedance
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 687KXM050M 69K8268 70111860
Product Name RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors Aluminum Electrolytic Capacitor 680Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;680uF;50VDC;+/-20%;Radial;12.5mmDia.;31.5mmL;2860 mA
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details