Illinois Capacitor Aluminum Electrolytic Capacitor 680Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor 687CKR035M

Description
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 35V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 35V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 680Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor - 84M5314 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 680Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor
84M5314
Aluminum Electrolytic Capacitor 680Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor 84M5314
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 35V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 35V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84M5314
Product Name Aluminum Electrolytic Capacitor 680Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details