Cornell Dubilier Aluminum Electrolytic Capacitor 9000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 550C902T250DE2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 250V, +50%,-10%, SCREW; Capacitance:9000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.0139ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 250V, +50%,-10%, SCREW; Capacitance:9000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.0139ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 9000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 06M4279 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 9000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
06M4279
Aluminum Electrolytic Capacitor 9000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 06M4279
ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 250V, +50%,-10%, SCREW; Capacitance:9000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.0139ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 250V, +50%,-10%, SCREW; Capacitance:9000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.0139ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06M4279
Product Name Aluminum Electrolytic Capacitor 9000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 9000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers