Cornell Dubilier Capacitor Alum Elec, 280Uf, 250V; Capacitance Cornell Dubilier 550C281T250AK2B

Description
CAPACITOR ALUM ELEC, 280UF, 250V; Capacitance:280µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:550C Series RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 280UF, 250V; Capacitance:280µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:550C Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 280Uf, 250V; Capacitance Cornell Dubilier - 90B9984 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 280Uf, 250V; Capacitance Cornell Dubilier
90B9984
Capacitor Alum Elec, 280Uf, 250V; Capacitance Cornell Dubilier 90B9984
CAPACITOR ALUM ELEC, 280UF, 250V; Capacitance:280µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:550C Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 280UF, 250V; Capacitance:280µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:550C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90B9984
Product Name Capacitor Alum Elec, 280Uf, 250V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details