Cornell Dubilier Aluminum Electrolytic Capacitor 5700Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 520C572T200CJ2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5700UF, 200V, +50%,-10%, SCREW; Capacitance:5700µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; ESR:23.4ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5700UF, 200V, +50%,-10%, SCREW; Capacitance:5700µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; ESR:23.4ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5700Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 61J3706 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5700Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
61J3706
Aluminum Electrolytic Capacitor 5700Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 61J3706
ALUMINUM ELECTROLYTIC CAPACITOR 5700UF, 200V, +50%,-10%, SCREW; Capacitance:5700µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; ESR:23.4ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5700UF, 200V, +50%,-10%, SCREW; Capacitance:5700µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; ESR:23.4ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61J3706
Product Name Aluminum Electrolytic Capacitor 5700Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details