Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
CAP 50F -10%, +30% 2.7V T/H
DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with densities so high that these capacitors can be used to applications normally reserved for batteries. Supercapacitors are not as volumetrically efficient and are more expensive than batteries but they do have other advantages over batteries making the preferred choice in applications requiring a large amount of energy storage to be stored and delivered in bursts repeatedly.
Features:
SUPER CAPACITOR ALUMINUM ELECT 50F, 2.7V, +30,-10%, RADIAL; Capacitance:50F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.02ohm RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 506DCN2R7Q | 506DCN2R7Q | 70112416 | 90R9922 |
| Product Name | High pulse power, extends battery life Capacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | CAPACITOR; SUPER CAP; 50F 2.7V -10+30% | Super Capacitor Aluminum Elect 50F, 2.7V, +30,-10%, Radial; Capacitance Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Multilayer | |||
| Capacitance Type | Fixed | Fixed | ||
| Operating Temperature | -40 to 60 C (-40 to 140 F) | |||
| Capacitance Range | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF |