Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with densities so high that these capacitors can be used to applications normally reserved for batteries. Supercapacitors are not as volumetrically efficient and are more expensive than batteries but they do have other advantages over batteries making the preferred choice in applications requiring a large amount of energy storage to be stored and delivered in bursts repeatedly.
Features:
SUPER CAPACITOR ALUMINUM ELECT 5F, 2.7V, +30, -10%, RADIAL; Capacitance:5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.2ohm RoHS Compliant: Yes
CAP 5F -10%, +30% 2.7V T/H
| Illinois Capacitor | Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 505DCN2R7Q | 70112413 | 02P5131 | 505DCN2R7Q |
| Product Name | High pulse power, extends battery life Capacitors | CAPACITOR; SUPER CAP; 5F 2.7VDC -10+30% | Super Capacitor Aluminum Elect 5F, 2.7V, +30, -10%, Radial; Capacitance Illinois Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | |
| WVDC | 2.7 volts | 2.7 volts |