Cornell Dubilier Cap, 8200Μf, 450V, Alu Elec; Capacitance Cornell Dubilier 500C822M450DG5H

Description
CAP, 8200µF, 450V, ALU ELEC; Capacitance:8200µF; Voltage Rating:450V; Product Range:500C Series; Lifetime @ Temperature:5000 hours @ 95°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.2mm; Lead Spacing:31.8mm; RoHS Compliant: Yes
Datasheet
Description
CAP, 8200µF, 450V, ALU ELEC; Capacitance:8200µF; Voltage Rating:450V; Product Range:500C Series; Lifetime @ Temperature:5000 hours @ 95°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.2mm; Lead Spacing:31.8mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 8200Μf, 450V, Alu Elec; Capacitance Cornell Dubilier - 29AH8827 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Μf, 450V, Alu Elec; Capacitance Cornell Dubilier
29AH8827
Cap, 8200Μf, 450V, Alu Elec; Capacitance Cornell Dubilier 29AH8827
CAP, 8200µF, 450V, ALU ELEC; Capacitance:8200µF; Voltage Rating:450V; Product Range:500C Series; Lifetime @ Temperature:5000 hours @ 95°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.2mm; Lead Spacing:31.8mm; RoHS Compliant: Yes

CAP, 8200µF, 450V, ALU ELEC; Capacitance:8200µF; Voltage Rating:450V; Product Range:500C Series; Lifetime @ Temperature:5000 hours @ 95°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.2mm; Lead Spacing:31.8mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AH8827
Product Name Cap, 8200Μf, 450V, Alu Elec; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers