Cornell Dubilier Aluminum Electrolytic Capacitor, 47000Uf, 25V, +50%/-10% Screw; Capacitance Cornell Dubilier 500C473T025BB2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47000UF, 25V, +50%/-10% SCREW; Capacitance:47000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47000UF, 25V, +50%/-10% SCREW; Capacitance:47000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 47000Uf, 25V, +50%/-10% Screw; Capacitance Cornell Dubilier - 84M7326 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47000Uf, 25V, +50%/-10% Screw; Capacitance Cornell Dubilier
84M7326
Aluminum Electrolytic Capacitor, 47000Uf, 25V, +50%/-10% Screw; Capacitance Cornell Dubilier 84M7326
ALUMINUM ELECTROLYTIC CAPACITOR, 47000UF, 25V, +50%/-10% SCREW; Capacitance:47000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47000UF, 25V, +50%/-10% SCREW; Capacitance:47000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84M7326
Product Name Aluminum Electrolytic Capacitor, 47000Uf, 25V, +50%/-10% Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details