Cornell Dubilier Aluminum Electrolytic Capacitor 2000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 500C202T350BC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 350V, +50%,-10%, SCREW; Capacitance:2000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:65.1ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 350V, +50%,-10%, SCREW; Capacitance:2000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:65.1ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 82H1403 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
82H1403
Aluminum Electrolytic Capacitor 2000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 82H1403
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 350V, +50%,-10%, SCREW; Capacitance:2000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:65.1ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 350V, +50%,-10%, SCREW; Capacitance:2000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:65.1ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 82H1403
Product Name Aluminum Electrolytic Capacitor 2000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers