Cornell Dubilier Aluminum Electrolytic Capacitor, 12000Uf, 25V, Screw; Capacitance Cornell Dubilier 500C123T025AA2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 25V, SCREW; Capacitance:12000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 25V, SCREW; Capacitance:12000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 12000Uf, 25V, Screw; Capacitance Cornell Dubilier - 31P6796 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 12000Uf, 25V, Screw; Capacitance Cornell Dubilier
31P6796
Aluminum Electrolytic Capacitor, 12000Uf, 25V, Screw; Capacitance Cornell Dubilier 31P6796
ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 25V, SCREW; Capacitance:12000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 25V, SCREW; Capacitance:12000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31P6796
Product Name Aluminum Electrolytic Capacitor, 12000Uf, 25V, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers