Cornell Dubilier Aluminum Electrolytic Capacitor, 1200Uf, 250V, +50%,-10%,screw; Capacitance Cornell Dubilier 500C122T250BA2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 250V, +50%,-10%,SCREW; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; ESR:0.0946ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 250V, +50%,-10%,SCREW; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; ESR:0.0946ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1200Uf, 250V, +50%,-10%,screw; Capacitance Cornell Dubilier - 53M2665 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1200Uf, 250V, +50%,-10%,screw; Capacitance Cornell Dubilier
53M2665
Aluminum Electrolytic Capacitor, 1200Uf, 250V, +50%,-10%,screw; Capacitance Cornell Dubilier 53M2665
ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 250V, +50%,-10%,SCREW; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; ESR:0.0946ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 250V, +50%,-10%,SCREW; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; ESR:0.0946ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53M2665
Product Name Aluminum Electrolytic Capacitor, 1200Uf, 250V, +50%,-10%,screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers