Cornell Dubilier Aluminum Electrolytic Capacitor, 10000Uf, 100V +50%/-10% Screw; Capacitance Cornell Dubilier 500C103T100BJ2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 100V +50%/-10% SCREW; Capacitance:10000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 100V +50%/-10% SCREW; Capacitance:10000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 10000Uf, 100V +50%/-10% Screw; Capacitance Cornell Dubilier - 03P3115 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10000Uf, 100V +50%/-10% Screw; Capacitance Cornell Dubilier
03P3115
Aluminum Electrolytic Capacitor, 10000Uf, 100V +50%/-10% Screw; Capacitance Cornell Dubilier 03P3115
ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 100V +50%/-10% SCREW; Capacitance:10000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 100V +50%/-10% SCREW; Capacitance:10000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03P3115
Product Name Aluminum Electrolytic Capacitor, 10000Uf, 100V +50%/-10% Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details