Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 478LBA050M2DC

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
478LBA050M2DC
SNAP-IN/ SNAP MOUNT Capacitors 478LBA050M2DC
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Electrolytic Capacitor 4700Uf 50Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor - 86K9433 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 4700Uf 50Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor
86K9433
Electrolytic Capacitor 4700Uf 50Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor 86K9433
ELECTROLYTIC CAPACITOR 4700UF 50WV +/-20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 4700UF 50WV +/-20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Fort Worth, TX, USA
CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 4700UF, 50V, 30X25 DXL
70112276
CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 4700UF, 50V, 30X25 DXL 70112276
LBA Series - For all general purpose high CV applications. High Ripple Currents Ratings Rugged Design Large Case Size Selection Capacitance Range: 47μF to 47,000μF Voltage range: 10 WVDC to 500 WVDC Solvent Tolerant End Seal Standard

LBA Series - For all general purpose high CV applications.

  • High Ripple Currents Ratings
  • Rugged Design
  • Large Case Size Selection
  • Capacitance Range: 47μF to 47,000μF
  • Voltage range: 10 WVDC to 500 WVDC
  • Solvent Tolerant End Seal Standard
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 478LBA050M2DC 86K9433 70112276
Product Name SNAP-IN/ SNAP MOUNT Capacitors Electrolytic Capacitor 4700Uf 50Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 4700UF, 50V, 30X25 DXL
Capacitance Type Fixed
RoHS Compliant Yes
Configuration / Form Factor Snap Mount
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers