Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 478CKE010M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
478CKE010M
RADIAL LEAD GENERAL PURPOSE Capacitors 478CKE010M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Capacitor, Al Electrolytic;4700uF;10VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;13VDC; - 70111752 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;4700uF;10VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;13VDC;
70111752
Capacitor, Al Electrolytic;4700uF;10VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;13VDC; 70111752
Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 478CKE010M 70111752
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Capacitor, Al Electrolytic;4700uF;10VDC;+/-20%;Radial;12.5mmDia.;25.0mmL;13VDC;
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers