Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 63V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
| Illinois Capacitor | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 477CKH063M | 69K7960 |
| Product Name | RADIAL LEAD GENERAL PURPOSE Capacitors | Aluminum Electrolytic Capacitor 470Uf, 63V, 20%, Radial; Capacitance Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Features | Polarized |