Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 500V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| Illinois Capacitor | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476TTA500ARZ | 66W3001 |
| Product Name | AXIAL LEAD Capacitors | Aluminum Electrolytic Capacitor, 47Uf, 500V, 20%, Axial; Capacitance Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor; Axial Leaded | |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Features | Polarized |