Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| Illinois Capacitor | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476TTA050M | 58K9813 | 70111902 |
| Product Name | AXIAL LEAD Capacitors | Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Axial; Capacitance Illinois Capacitor | Capacitor, Al Electrolytic;47uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 50WVDC |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Type | Fixed | ||
| RoHS Compliant | Yes | ||
| Features | Polarized | ||
| Capacitance Range | 47 microF | 47 microF |