Illinois Capacitor RADIAL LEAD GENERAL PURPOSE Capacitors 476CKS035M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
476CKS035M
RADIAL LEAD GENERAL PURPOSE Capacitors 476CKS035M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 47Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor - 69K7881 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor
69K7881
Aluminum Electrolytic Capacitor 47Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor 69K7881
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;47uF;35VDC;+/-20%;Radial;5.0mmDia.;11.0mmL;130mA;12% - 70111700 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;47uF;35VDC;+/-20%;Radial;5.0mmDia.;11.0mmL;130mA;12%
70111700
Capacitor, Al Electrolytic;47uF;35VDC;+/-20%;Radial;5.0mmDia.;11.0mmL;130mA;12% 70111700
Standard Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General Purpose

Standard Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
  • General Purpose
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 476CKS035M 69K7881 70111700
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Aluminum Electrolytic Capacitor 47Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;47uF;35VDC;+/-20%;Radial;5.0mmDia.;11.0mmL;130mA;12%
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details