Illinois Capacitor Aluminum Electrolytic Capacitor 47Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor 476CKR250M

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 250V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 250V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor - 84M5077 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor
84M5077
Aluminum Electrolytic Capacitor 47Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor 84M5077
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 250V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 250V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84M5077
Product Name Aluminum Electrolytic Capacitor 47Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details