Cornell Dubilier RADIAL LEAD GENERAL PURPOSE Capacitors 476CKE100M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD GENERAL PURPOSE Capacitors
476CKE100M
RADIAL LEAD GENERAL PURPOSE Capacitors 476CKE100M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Capacitor, Al Electrolytic;47uF;100VDC;+/-20%;Radial;10.0mmDia.;12.5mmL;125VDC; - 70111793 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;47uF;100VDC;+/-20%;Radial;10.0mmDia.;12.5mmL;125VDC;
70111793
Capacitor, Al Electrolytic;47uF;100VDC;+/-20%;Radial;10.0mmDia.;12.5mmL;125VDC; 70111793
Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size

  • Temperature Range: –55°C to +105°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
Supplier's Site
Electrolytic Capacitor 47Uf 100Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor - 84M5071 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 47Uf 100Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor
84M5071
Electrolytic Capacitor 47Uf 100Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor 84M5071
ELECTROLYTIC CAPACITOR 47UF 100WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 47UF 100WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 476CKE100M 70111793 84M5071
Product Name RADIAL LEAD GENERAL PURPOSE Capacitors Capacitor, Al Electrolytic;47uF;100VDC;+/-20%;Radial;10.0mmDia.;12.5mmL;125VDC; Electrolytic Capacitor 47Uf 100Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details