RADIAL LEAD ALUMINUM POLYMER CAPACITORS
CAP ALUM POLY 47UF 20% 100V T/H
CAP, 47UF, 100V, ALU ELEC, POLYMER, CAN; Capacitance:47µF; Voltage(DC):100V; Capacitor Case / Package:Radial Leaded; ESR:4.233ohm; Lifetime @ Temperature:1500 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476AVG100MGBJ | 476AVG100MGBJ | 68X0847 |
| Product Name | RADIAL LEAD ALUMINUM POLYMER CAPACITORS | Aluminum - Polymer Capacitors | Cap, 47Uf, 100V, Alu Elec, Polymer, Can; Capacitance Illinois Capacitor |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | |
| Configuration / Form Factor | PC Pin |