Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 250V, 20%, RADIAL, FULL REEL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
| Illinois Capacitor | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 475CKS250MGM | 70112151 | 06M5245 |
| Product Name | RADIAL LEAD GENERAL PURPOSE Capacitors | CAPACITOR, ALUMINUM ELECTROLYTIC, SUBMINIATURE, RADIAL, 4.7UF, 250WVDC, 6.3X11MM | Aluminum Electrolytic Capacitor 4.7Uf, 250V, 20%, Radial, Full Reel; Capacitance Illinois Capacitor |
| Applications | General Purpose | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Configuration / Form Factor | Leaded Capacitor; PC Pin | ||
| Capacitance Type | Fixed | ||
| RoHS Compliant | Yes |