Illinois Capacitor Aluminum Electrolytic Capacitor 4.7Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor 475CKS250M

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 250V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 250V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4.7Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor - 84M5034 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor
84M5034
Aluminum Electrolytic Capacitor 4.7Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor 84M5034
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 250V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 250V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84M5034
Product Name Aluminum Electrolytic Capacitor 4.7Uf, 250V, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details