Cornell Dubilier CAPACITOR; SUPER CAP; 400F 2.7V 10% 407DCN2R7K

Description
DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with densities so high that these capacitors can be used to applications normally reserved for batteries. Supercapacitors are not as volumetrically efficient and are more expensive than batteries but they do have other advantages over batteries making the preferred choice in applications requiring a large amount of energy storage to be stored and delivered in bursts repeatedly. Features: High Capacitance Low ESR Long Life High Power Density Very Fast Charge/Discharge Cycling Circuit Board Mountable Compact Size
Description
DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with densities so high that these capacitors can be used to applications normally reserved for batteries. Supercapacitors are not as volumetrically efficient and are more expensive than batteries but they do have other advantages over batteries making the preferred choice in applications requiring a large amount of energy storage to be stored and delivered in bursts repeatedly. Features: High Capacitance Low ESR Long Life High Power Density Very Fast Charge/Discharge Cycling Circuit Board Mountable Compact Size

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; SUPER CAP; 400F 2.7V 10% - 70112420 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; SUPER CAP; 400F 2.7V 10%
70112420
CAPACITOR; SUPER CAP; 400F 2.7V 10% 70112420
DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with densities so high that these capacitors can be used to applications normally reserved for batteries. Supercapacitors are not as volumetrically efficient and are more expensive than batteries but they do have other advantages over batteries making the preferred choice in applications requiring a large amount of energy storage to be stored and delivered in bursts repeatedly. Features: High Capacitance Low ESR Long Life High Power Density Very Fast Charge/Discharge Cycling Circuit Board Mountable Compact Size

DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with densities so high that these capacitors can be used to applications normally reserved for batteries. Supercapacitors are not as volumetrically efficient and are more expensive than batteries but they do have other advantages over batteries making the preferred choice in applications requiring a large amount of energy storage to be stored and delivered in bursts repeatedly.
Features:

  • High Capacitance
  • Low ESR
  • Long Life
  • High Power Density
  • Very Fast Charge/Discharge Cycling
  • Circuit Board Mountable
  • Compact Size
Supplier's Site
Super Capacitor Aluminum Elect 400F 2.7V, 10%, Radial; Capacitance Illinois Capacitor - 02P4855 - Newark, An Avnet Company
Chicago, IL, United States
Super Capacitor Aluminum Elect 400F 2.7V, 10%, Radial; Capacitance Illinois Capacitor
02P4855
Super Capacitor Aluminum Elect 400F 2.7V, 10%, Radial; Capacitance Illinois Capacitor 02P4855
SUPER CAPACITOR ALUMINUM ELECT 400F 2.7V, 10%, RADIAL; Capacitance:400F; Voltage(DC):2.7V; Capacitor Terminals:Snap-In; Capacitance Tolerance:± 10%; Lead Spacing:22.5mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.012ohm RoHS Compliant: Yes

SUPER CAPACITOR ALUMINUM ELECT 400F 2.7V, 10%, RADIAL; Capacitance:400F; Voltage(DC):2.7V; Capacitor Terminals:Snap-In; Capacitance Tolerance:± 10%; Lead Spacing:22.5mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.012ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70112420 02P4855
Product Name CAPACITOR; SUPER CAP; 400F 2.7V 10% Super Capacitor Aluminum Elect 400F 2.7V, 10%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Snap-In
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4.00E8 microF 4.00E8 microF
WVDC 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details