Cornell Dubilier Capacitor Alum Elec, 680Uf, 450V; Capacitance Cornell Dubilier 383LX681M450N062

Description
CAPACITOR ALUM ELEC, 680UF, 450V; Capacitance:680µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:-; Product Height:-RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 680UF, 450V; Capacitance:680µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:-; Product Height:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 680Uf, 450V; Capacitance Cornell Dubilier - 63H1455 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 680Uf, 450V; Capacitance Cornell Dubilier
63H1455
Capacitor Alum Elec, 680Uf, 450V; Capacitance Cornell Dubilier 63H1455
CAPACITOR ALUM ELEC, 680UF, 450V; Capacitance:680µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:-; Product Height:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 680UF, 450V; Capacitance:680µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:-; Product Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H1455
Product Name Capacitor Alum Elec, 680Uf, 450V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers