Cornell Dubilier Aluminum Electrolytic Capacitor, 820Uf, 250V; Capacitance Cornell Dubilier 381LX821M250A032

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 250V; Capacitance:820µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 250V; Capacitance:820µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 820Uf, 250V; Capacitance Cornell Dubilier - 63H1205 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 820Uf, 250V; Capacitance Cornell Dubilier
63H1205
Aluminum Electrolytic Capacitor, 820Uf, 250V; Capacitance Cornell Dubilier 63H1205
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 250V; Capacitance:820µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 250V; Capacitance:820µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H1205
Product Name Aluminum Electrolytic Capacitor, 820Uf, 250V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers