CAPACITOR ALUM ELEC, 33000UF, 16V; Capacitance:33000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 12C8047 |
| Product Name | Capacitor Alum Elec, 33000Uf, 16V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |