Cornell Dubilier Aluminum Electrolytic Capacitor, 27000Uf, 16V; Capacitance Cornell Dubilier 381LX273M016J052

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 27000UF, 16V; Capacitance:27000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.045ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 27000UF, 16V; Capacitance:27000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.045ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 27000Uf, 16V; Capacitance Cornell Dubilier - 12C8010 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 27000Uf, 16V; Capacitance Cornell Dubilier
12C8010
Aluminum Electrolytic Capacitor, 27000Uf, 16V; Capacitance Cornell Dubilier 12C8010
ALUMINUM ELECTROLYTIC CAPACITOR, 27000UF, 16V; Capacitance:27000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.045ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 27000UF, 16V; Capacitance:27000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:0.045ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C8010
Product Name Aluminum Electrolytic Capacitor, 27000Uf, 16V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers