Cornell Dubilier Aluminum Electrolytic Capacitor, 270Uf, 400V; Capacitance Cornell Dubilier 381LX271M400K032

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 400V; Capacitance:270µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 400V; Capacitance:270µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 270Uf, 400V; Capacitance Cornell Dubilier - 63H1095 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 400V; Capacitance Cornell Dubilier
63H1095
Aluminum Electrolytic Capacitor, 270Uf, 400V; Capacitance Cornell Dubilier 63H1095
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 400V; Capacitance:270µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 400V; Capacitance:270µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H1095
Product Name Aluminum Electrolytic Capacitor, 270Uf, 400V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details