CAPACITOR ALUM ELEC, 22000UF, 25V; Capacitance:22000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 63H1077 |
| Product Name | Capacitor Alum Elec, 22000Uf, 25V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |