Cornell Dubilier Aluminum Electrolytic Capacitor, 180Uf, 450V; Capacitance Cornell Dubilier 381LX181M450K032

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 450V; Capacitance:180µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 450V; Capacitance:180µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 180Uf, 450V; Capacitance Cornell Dubilier - 12C7921 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 180Uf, 450V; Capacitance Cornell Dubilier
12C7921
Aluminum Electrolytic Capacitor, 180Uf, 450V; Capacitance Cornell Dubilier 12C7921
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 450V; Capacitance:180µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 450V; Capacitance:180µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7921
Product Name Aluminum Electrolytic Capacitor, 180Uf, 450V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details