Cornell Dubilier Capacitor Alum Elec, 1000Uf, 250V; Capacitance Cornell Dubilier 381LR102M250K052

Description
CAPACITOR ALUM ELEC, 1000UF, 250V; Capacitance:1000µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:381L Series; Product Diameter:-; ESR:-RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 1000UF, 250V; Capacitance:1000µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:381L Series; Product Diameter:-; ESR:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 1000Uf, 250V; Capacitance Cornell Dubilier - 45H2839 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1000Uf, 250V; Capacitance Cornell Dubilier
45H2839
Capacitor Alum Elec, 1000Uf, 250V; Capacitance Cornell Dubilier 45H2839
CAPACITOR ALUM ELEC, 1000UF, 250V; Capacitance:1000µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:381L Series; Product Diameter:-; ESR:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1000UF, 250V; Capacitance:1000µF; Voltage(DC):-; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:381L Series; Product Diameter:-; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45H2839
Product Name Capacitor Alum Elec, 1000Uf, 250V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details