CAPACITOR ALUM ELEC, 82000UF, 10V; Capacitance:82000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 73J4273 |
| Product Name | Capacitor Alum Elec, 82000Uf, 10V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |