Cornell Dubilier Aluminum Electrolytic Capacitor, 390Uf, 315V; Capacitance Cornell Dubilier 381LQ391M315J042

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 315V; Capacitance:390µF; Voltage(DC):315V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 315V; Capacitance:390µF; Voltage(DC):315V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 390Uf, 315V; Capacitance Cornell Dubilier - 63H0907 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 390Uf, 315V; Capacitance Cornell Dubilier
63H0907
Aluminum Electrolytic Capacitor, 390Uf, 315V; Capacitance Cornell Dubilier 63H0907
ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 315V; Capacitance:390µF; Voltage(DC):315V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 315V; Capacitance:390µF; Voltage(DC):315V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0907
Product Name Aluminum Electrolytic Capacitor, 390Uf, 315V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details