ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 450V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Overview
381LQ, the ultimate miniaturized snapmount, using the latest foil and manufacturing technology has resulted in substantial case size reductions. Performance characteristics comparable to much larger case sizes.
Features
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 45H2781 | 70190381 |
| Product Name | Aluminum Electrolytic Capacitor 330Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier | Capacitor, Al Electrolytic;330uF;Snap-In;Radial;+/-20%;Case A03;450VDC;35mmDia. |
| Configuration / Form Factor | Snap-In | Snap-In |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Features | Polarized | |
| Capacitance Range | 330 microF | 330 microF |