ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 350V; Capacitance:330µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 45H2776 |
| Product Name | Aluminum Electrolytic Capacitor, 330Uf, 350V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |