The Cornell Dubilier 381LQ series capacitor, part number 381LQ273M010J032, features a capacitance of 27,000 µF and a rated voltage of 10 VDC. It is designed for high ripple current applications and operates effectively within a temperature range of -40 °C to +105 °C. The capacitor has a capacitance tolerance of ±20% and a maximum leakage current of 3 ,àöCV µA, with a maximum of 4 mA for 5 minutes. This component is rated for a lifespan of 2000 hours at full load at 105 °C, maintaining capacitance within ±20% and ESR within 200% of the specified limit. The snap-in terminals facilitate easy installation, and the compact design allows for higher capacitance per case size compared to similar products. The capacitor is RoHS compliant, making it suitable for environmentally conscious projects. Engineers looking for a reliable, high-capacitance solution for power supply filtering or energy storage applications may find this product suitable for their needs.
CAPACITOR ALUM ELEC, 27000UF, 10V; Capacitance:27000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 73J4172 |
| Product Name | Capacitor Alum Elec, 27000Uf, 10V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |