Cornell Dubilier Capacitor Alum Elec, 2700Uf, 50V; Capacitance Cornell Dubilier 381LQ272M050H012

Description
CAPACITOR ALUM ELEC, 2700UF, 50V; Capacitance:2700µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:381LQ Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 2700UF, 50V; Capacitance:2700µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:381LQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 2700Uf, 50V; Capacitance Cornell Dubilier - 73J4163 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 2700Uf, 50V; Capacitance Cornell Dubilier
73J4163
Capacitor Alum Elec, 2700Uf, 50V; Capacitance Cornell Dubilier 73J4163
CAPACITOR ALUM ELEC, 2700UF, 50V; Capacitance:2700µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:381LQ Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 2700UF, 50V; Capacitance:2700µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:381LQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 381LQ272M050H012 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
381LQ272M050H012
Aluminum Electrolytic Capacitors 381LQ272M050H012
CAP ALUM 2700UF 20% 50V SNAP

CAP ALUM 2700UF 20% 50V SNAP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 73J4163 381LQ272M050H012
Product Name Capacitor Alum Elec, 2700Uf, 50V; Capacitance Cornell Dubilier Aluminum Electrolytic Capacitors
Configuration / Form Factor Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 2700 microF 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C502U063AA0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1730291 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details