Cornell Dubilier Aluminum Electrolytic Capacitor 270Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier 381LQ271M450K042

Description
ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 450V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 450V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 270Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier - 45H2771 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 270Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
45H2771
Aluminum Electrolytic Capacitor 270Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier 45H2771
ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 450V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 450V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45H2771
Product Name Aluminum Electrolytic Capacitor 270Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers