The Cornell Dubilier 381LQ series aluminum electrolytic capacitor has a capacitance of 22,000 µF and a rated voltage of 10 VDC. It features a capacitance tolerance of ±20% and is designed for snap-in mounting. The capacitor operates within a temperature range of -40 °C to +105 °C and has a rated endurance of 2000 hours at full load at 105 °C. It is suitable for applications requiring high ripple current capabilities, with a ripple current rating of 2.60 A at 120 Hz and 2.99 A at 20 kHz. The capacitor is RoHS compliant and offers a compact design, being 23% smaller than similar models, which can help reduce overall equipment size while maintaining performance.
CAPACITOR ALUM ELEC, 22000UF, 10V; Capacitance:22000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 73J4153 |
| Product Name | Capacitor Alum Elec, 22000Uf, 10V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |