Cornell Dubilier Aluminum Electrolytic Capacitors 381LQ123M010H012

Description
CAP ALUM 12000UF 20% 10V SNAP
Datasheet
Description
CAP ALUM 12000UF 20% 10V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 381LQ123M010H012 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
381LQ123M010H012
Aluminum Electrolytic Capacitors 381LQ123M010H012
CAP ALUM 12000UF 20% 10V SNAP

CAP ALUM 12000UF 20% 10V SNAP

Supplier's Site Datasheet
Capacitor Alum Elec, 12000Uf, 10V; Capacitance Cornell Dubilier - 73J4105 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 12000Uf, 10V; Capacitance Cornell Dubilier
73J4105
Capacitor Alum Elec, 12000Uf, 10V; Capacitance Cornell Dubilier 73J4105
CAPACITOR ALUM ELEC, 12000UF, 10V; Capacitance:12000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:381LQ Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 12000UF, 10V; Capacitance:12000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:381LQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 381LQ123M010H012 73J4105
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 12000Uf, 10V; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF
Configuration / Form Factor Snap-In
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers