Cornell Dubilier Aluminum Electrolytic Capacitor, 1200Uf, 250V; Capacitance Cornell Dubilier 381LQ122M250K452

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 250V; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:0.138ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 250V; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:0.138ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1200Uf, 250V; Capacitance Cornell Dubilier - 45H2726 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1200Uf, 250V; Capacitance Cornell Dubilier
45H2726
Aluminum Electrolytic Capacitor, 1200Uf, 250V; Capacitance Cornell Dubilier 45H2726
ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 250V; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:0.138ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 250V; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:0.138ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45H2726
Product Name Aluminum Electrolytic Capacitor, 1200Uf, 250V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers