Cornell Dubilier CAPACITOR;AL ELECTROLYTIC;CAP 100UF;TOL+-20%;SNAP-IN COMPACT RADIAL;VOL-RTG 450V 381LQ101M450H022

Description
Overview 381LQ, the ultimate miniaturized snapmount, using the latest foil and manufacturing technology has resulted in substantial case size reductions. Performance characteristics comparable to much larger case sizes. Features Capacitance Range: 100 μF to 3300 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <250 VDC, –25°C to +105°C >315 VDC
Description
Overview 381LQ, the ultimate miniaturized snapmount, using the latest foil and manufacturing technology has resulted in substantial case size reductions. Performance characteristics comparable to much larger case sizes. Features Capacitance Range: 100 μF to 3300 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <250 VDC, –25°C to +105°C >315 VDC

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;AL ELECTROLYTIC;CAP 100UF;TOL+-20%;SNAP-IN COMPACT RADIAL;VOL-RTG 450V - 70190112 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;AL ELECTROLYTIC;CAP 100UF;TOL+-20%;SNAP-IN COMPACT RADIAL;VOL-RTG 450V
70190112
CAPACITOR;AL ELECTROLYTIC;CAP 100UF;TOL+-20%;SNAP-IN COMPACT RADIAL;VOL-RTG 450V 70190112
Overview 381LQ, the ultimate miniaturized snapmount, using the latest foil and manufacturing technology has resulted in substantial case size reductions. Performance characteristics comparable to much larger case sizes. Features Capacitance Range: 100 μF to 3300 μF ±20% Voltage Range: 10 to 450 VDC Operating Temperature: –40°C to +105°C <250 VDC, –25°C to +105°C >315 VDC

Overview
381LQ, the ultimate miniaturized snapmount, using the latest foil and manufacturing technology has resulted in substantial case size reductions. Performance characteristics comparable to much larger case sizes.
Features

  • Capacitance Range: 100 μF to 3300 μF ±20%
  • Voltage Range: 10 to 450 VDC
  • Operating Temperature: –40°C to +105°C <250 VDC, –25°C to +105°C >315 VDC
Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier - 45H2709 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
45H2709
Aluminum Electrolytic Capacitor 100Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier 45H2709
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 450V, 20%, SNAP-IN; Capacitance:100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 450V, 20%, SNAP-IN; Capacitance:100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70190112 45H2709
Product Name CAPACITOR;AL ELECTROLYTIC;CAP 100UF;TOL+-20%;SNAP-IN COMPACT RADIAL;VOL-RTG 450V Aluminum Electrolytic Capacitor 100Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In Snap-In
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers