Cornell Dubilier Cap, 6800Uf, 100, Alu Elec, Snap-In; Capacitance Cornell Dubilier 381LL682M100N062

Description
CAP, 6800UF, 100, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Range:381LL SeriesRoHS Compliant: Yes
Datasheet
Description
CAP, 6800UF, 100, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Range:381LL SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 6800Uf, 100, Alu Elec, Snap-In; Capacitance Cornell Dubilier - 54AH2160 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Uf, 100, Alu Elec, Snap-In; Capacitance Cornell Dubilier
54AH2160
Cap, 6800Uf, 100, Alu Elec, Snap-In; Capacitance Cornell Dubilier 54AH2160
CAP, 6800UF, 100, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Range:381LL SeriesRoHS Compliant: Yes

CAP, 6800UF, 100, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Range:381LL SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54AH2160
Product Name Cap, 6800Uf, 100, Alu Elec, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details