Cornell Dubilier Cap, 6800Uf, 50V, Alu Elec, Snap-In; Capacitance Cornell Dubilier 381LL682M050A032

Description
CAP, 6800UF, 50V, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:381LL Series RoHS Compliant: Yes
Datasheet
Description
CAP, 6800UF, 50V, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:381LL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 6800Uf, 50V, Alu Elec, Snap-In; Capacitance Cornell Dubilier - 54AH2157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Uf, 50V, Alu Elec, Snap-In; Capacitance Cornell Dubilier
54AH2157
Cap, 6800Uf, 50V, Alu Elec, Snap-In; Capacitance Cornell Dubilier 54AH2157
CAP, 6800UF, 50V, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:381LL Series RoHS Compliant: Yes

CAP, 6800UF, 50V, ALU ELEC, SNAP-IN; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:381LL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54AH2157
Product Name Cap, 6800Uf, 50V, Alu Elec, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers