CAP, 18000UF, 50V, ALU ELEC, SNAP-IN; Capacitance:18000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 54AH2150 |
| Product Name | Cap, 18000Uf, 50V, Alu Elec, Snap-In; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |