Cornell Dubilier Aluminum Electrolytic Capacitor, 8200Uf, 80V; Capacitance Cornell Dubilier 380LX822M080A052

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 8200UF, 80V; Capacitance:8200µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:50mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 8200UF, 80V; Capacitance:8200µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:50mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 8200Uf, 80V; Capacitance Cornell Dubilier - 63H0682 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 8200Uf, 80V; Capacitance Cornell Dubilier
63H0682
Aluminum Electrolytic Capacitor, 8200Uf, 80V; Capacitance Cornell Dubilier 63H0682
ALUMINUM ELECTROLYTIC CAPACITOR, 8200UF, 80V; Capacitance:8200µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:50mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 8200UF, 80V; Capacitance:8200µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Height:50mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0682
Product Name Aluminum Electrolytic Capacitor, 8200Uf, 80V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details