Cornell Dubilier Capacitor Alum Elec, 68Uf, 500V; Capacitance Cornell Dubilier 380LX680M500H032

Description
CAPACITOR ALUM ELEC, 68UF, 500V; Capacitance:68µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 68UF, 500V; Capacitance:68µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 68Uf, 500V; Capacitance Cornell Dubilier - 63H0645 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 68Uf, 500V; Capacitance Cornell Dubilier
63H0645
Capacitor Alum Elec, 68Uf, 500V; Capacitance Cornell Dubilier 63H0645
CAPACITOR ALUM ELEC, 68UF, 500V; Capacitance:68µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 68UF, 500V; Capacitance:68µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0645
Product Name Capacitor Alum Elec, 68Uf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details