Cornell Dubilier Aluminum Electrolytic Capacitor 68Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier 380LX680M400J202

Description
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 400V, 20%, SNAP-IN; Capacitance:68µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 400V, 20%, SNAP-IN; Capacitance:68µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 68Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier - 12C7583 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier
12C7583
Aluminum Electrolytic Capacitor 68Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier 12C7583
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 400V, 20%, SNAP-IN; Capacitance:68µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 400V, 20%, SNAP-IN; Capacitance:68µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7583
Product Name Aluminum Electrolytic Capacitor 68Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details